BQ7694001DBT . Part Information
Details for BQ7694001DBT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.2600 |
10 | 5.1500 |
25 | 4.9100 |
50 | 4.6100 |
100 | 4.3000 |
Stock Information
Details
Part Specifications
Battery Management Function | Fuel Gauge Status Monitor |
Battery Type | LiFePO4 Li-Ion Li-Pol |
Supply Voltage Min | 6V |
Supply Voltage Max | 25V |
Battery IC Case Style | TSSOP |
No. of Pins | 44Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BQ7694001DBT .?
Additional datasheets, footprints and schematics for BQ7694001DBT . are listed in our Part Details tab. You can also find the BQ7694001DBT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ7694001DBT . in the Pricing & Inventory tab next to part details. You can view BQ7694001DBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ7694001DBT . fall under?
The BQ7694001DBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ7694001DBT . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ7694001DBT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ7694001DBT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BQ7694001DBT . have stock available?
There is no stock from authorised distributors for BQ7694001DBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ7694001DBT . often in real-time on the comparison pages.
What if I can't find stock of BQ7694001DBT .?
You can fill out our help required form which you can use to request a quote for BQ7694001DBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.