Battery Management Function | Fuel Gauge Status Monitor |
---|---|
Battery Type | LiFePO4 Li-Ion Li-Pol |
Supply Voltage Min | 6V |
Supply Voltage Max | 25V |
Battery IC Case Style | TSSOP |
No. of Pins | 44Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
9 to 15-series cell li-ion and li-phosphate battery monitor (bq76940 family) | Texas Instruments |
Battery Mngmnt, BQ7694000DBT | RS |
Where can I find additional details, specifications and documents for a BQ7694000DBT .?
Additional datasheets, footprints and schematics for BQ7694000DBT . are listed on our Part Details page. You can also find images and similar parts to BQ7694000DBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ7694000DBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ7694000DBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ7694000DBT . fall under?
The BQ7694000DBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ7694000DBT . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ7694000DBT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ7694000DBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ7694000DBT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ7694000DBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ7694000DBT . often in real-time on the comparison pages.
What if I can't find stock of BQ7694000DBT .?
You can fill out our help required form which you can use to request a quote for BQ7694000DBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.