BQ76930EVM . Part Information
Details for BQ76930EVM . by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits
Part Downloads


Part Specifications
Kit Application Type | Power Management - Battery |
Application Sub Type | Analogue Front End |
Silicon Core Number | BQ76930 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ76930 Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 6 to 10-cell Li-Ion Batt AFE Batt Management Controller 15A Charge/Discharge Current 26-44V Power |
Alternative Part Descriptions
- EVAL BOARD BQ76930 ANALOGUE FRONT END; Kit Application Type:Power Management - Battery; Application Sub Type:Analogue Front End; Silicon Core Number:BQ76930; Silicon Manufacturer:Texas Instruments; Kit Contents:Eval Board BQ76930, RoHS Compliant: Yes | Newark Electronics
- µC-Controlled AFE Family for 5/10/15-Series Cell Li-Ion and Phosphate Evaluation Module | Texas Instruments
Viewing Distributors for BQ76930EVM .
Loading...
Loading Results for BQ76930EVM .