Battery Type | Lead Acid |
---|---|
Battery Protection | - |
No. of Batteries | 16 |
Shutdown Current | 6µA |
Battery IC Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 75V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
High-side n-channel FET driver | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ76200PW .?
Additional datasheets, footprints and schematics for BQ76200PW . are listed on our Part Details page. You can also find images and similar parts to BQ76200PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ76200PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ76200PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ76200PW . fall under?
The BQ76200PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ76200PW . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ76200PW . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ76200PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ76200PW . have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for BQ76200PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ76200PW . often in real-time on the comparison pages.
What if I can't find stock of BQ76200PW .?
You can fill out our help required form which you can use to request a quote for BQ76200PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.