Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
16
in stock
|
Buy Now |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | High Side Driver |
Silicon Core Number | BQ76200 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ76200 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Battery Pack High-Side Dual NCH FET Driver 15A Charge/Discharge Current 10-70V Supply |
bq76200 100V Battery Pack High–Side Dual NCH FET Driver Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ76200EVM-606?
Additional datasheets, footprints and schematics for BQ76200EVM-606 are listed on our Part Details page. You can also find images and similar parts to BQ76200EVM-606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ76200EVM-606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ76200EVM-606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ76200EVM-606 fall under?
The BQ76200EVM-606 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ76200EVM-606 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ76200EVM-606 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ76200EVM-606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ76200EVM-606 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ76200EVM-606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ76200EVM-606 often in real-time on the comparison pages.
What if I can't find stock of BQ76200EVM-606?
You can fill out our help required form which you can use to request a quote for BQ76200EVM-606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.