BQ51050BRHLT . Part Information
Details for BQ51050BRHLT . by Texas Instruments
Semiconductors - ICs > Special Function >

Buy BQ51050BRHLT Directly from Texas Instruments (10952 in stock) at $1.6190
Part Downloads

Part Specifications
Wireless Charging IC Type | Receiver |
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | - |
Operating Temperature Range | 0°C to 125°C |
IC Package Type | VQFN |
No. of Pins | 20Pins |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Wireless Power Receiver |
Operating Temperature Max | 125°C |
Operating Temperature Min | 0°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 10V |
Supply Voltage Min | 4V |
Alternative Part Descriptions
- Qi Wireless Power Receiver, Charger VQFN | RS Components
- WIRELESS POWER RECEIVER, VQFN-20; Wireless Charging IC Type:Receiver; Wireless Power Standard:WPC 1.2 Compliant; Power Level:-; Operating Temperature Range:0°C to 125°C; IC Package Type:VQFN; No. of Pins:20Pins; Product Range:-; RoHS Compliant: Yes | Newark Electronics
- Qi (WPC) Compliant Highly integrated Secondary-Side Direct Lithium Ion charger. | Texas Instruments
- Qi Wireless Power Receiver, Charger VQFN | RS Components IT
Viewing Distributors for BQ51050BRHLT .
Loading...
Loading Results for BQ51050BRHLT .