Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.54
|
220
in stock
|
Buy Now |
Wireless Charging IC Type | Receiver |
---|---|
Wireless Power Standard | WPC 1.1 Compliant |
Power Level | 5W |
Operating Temperature Range | -40°C to 125°C |
IC Package Type | DSBGA |
No. of Pins | 42Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Wireless Power Receiver |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 20V |
5-W (WPC) single-Chip Wireless power Receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ51020YFPT?
Additional datasheets, footprints and schematics for BQ51020YFPT are listed on our Part Details page. You can also find images and similar parts to BQ51020YFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ51020YFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ51020YFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ51020YFPT fall under?
The BQ51020YFPT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BQ51020YFPT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ51020YFPT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ51020YFPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ51020YFPT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ51020YFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ51020YFPT often in real-time on the comparison pages.
What if I can't find stock of BQ51020YFPT?
You can fill out our help required form which you can use to request a quote for BQ51020YFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.