Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | - |
---|---|
Frequency Max | - |
RF / IF Modulation | - |
Sensitivity dBm | - |
Data Rate | - |
Receiving Current | - |
Supply Voltage Min | 4V |
Supply Voltage Max | 10V |
RF Receiver Applications | Cell Phones Digital Cameras Portable Media Player Smart Phones WPC Compliant Receivers |
RF IC Case Style | BGA |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BQ51013YFFT?
Additional datasheets, footprints and schematics for BQ51013YFFT are listed on our Part Details page. You can also find images and similar parts to BQ51013YFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ51013YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ51013YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ51013YFFT fall under?
The BQ51013YFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BQ51013YFFT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ51013YFFT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ51013YFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ51013YFFT have stock available?
There is no stock from authorised distributors for BQ51013YFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ51013YFFT often in real-time on the comparison pages.
What if I can't find stock of BQ51013YFFT?
You can fill out our help required form which you can use to request a quote for BQ51013YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.