| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Wireless Charging IC Type | Receiver |
|---|---|
| Wireless Power Standard | WPC 1.2 Compliant |
| Power Level | 5W |
| Operating Temperature Range | 0°C to 125°C |
| IC Package Type | QFN |
| No. of Pins | 20Pins |
| Product Range | - |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| IC Function | Wireless Power Receiver |
| Operating Temperature Max | 125°C |
| Operating Temperature Min | 0°C |
| RoHS Phthalates Compliant | Yes |
| Supply Voltage Max | 10V |
| Supply Voltage Min | 4V |
| Wireless Receiver Qi Power Supply VQFN20 | RS |
Where can I find additional details, specifications and documents for a BQ51013BRHLT .?
Additional datasheets, footprints and schematics for BQ51013BRHLT . are listed on our Part Details page. You can also find images and similar parts to BQ51013BRHLT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ51013BRHLT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ51013BRHLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ51013BRHLT . fall under?
The BQ51013BRHLT . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BQ51013BRHLT . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ51013BRHLT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ51013BRHLT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ51013BRHLT . have stock available?
Authorised distributors including RS have stock available or on a lead time for BQ51013BRHLT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ51013BRHLT . often in real-time on the comparison pages.
What if I can't find stock of BQ51013BRHLT .?
You can fill out our help required form which you can use to request a quote for BQ51013BRHLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.