Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wireless Charging IC Type | Receiver |
---|---|
Wireless Power Standard | WPC 1.0 Compliant |
Power Level | 5W |
IC Package Type | QFN |
No. of Pins | 20Pins |
MSL | MSL 2 - 1 year |
Supply Voltage Max | 10V |
RoHS Compliant | Yes |
Integrated Wireless power Receiver Solution, Qi (Wireless power Consortium) Compliant | Texas Instruments |
Integrated Wireless Power Supply Receive | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ51013ARHLR?
Additional datasheets, footprints and schematics for BQ51013ARHLR are listed on our Part Details page. You can also find images and similar parts to BQ51013ARHLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ51013ARHLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ51013ARHLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ51013ARHLR fall under?
The BQ51013ARHLR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Wireless Power ICs.
Can I view similar or alternative parts?
You can view similar parts to BQ51013ARHLR when available in the Wireless Power ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ51013ARHLR you can contact the distributor directly for product support, shipping queries etc.
Is the BQ51013ARHLR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BQ51013ARHLR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ51013ARHLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ51013ARHLR often in real-time on the comparison pages.
What if I can't find stock of BQ51013ARHLR?
You can fill out our help required form which you can use to request a quote for BQ51013ARHLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.