Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | BQ51013 |
Kit Application Type | Power Management |
Application Sub Type | Wireless Power Receiver |
Kit Contents | Evaluation Module for BQ51013 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Power Management Dynamic Rectifier Control Supports 20V Max I/P Multifunction NTC & Control Pin |
Where can I find additional details, specifications and documents for a BQ51013AEVM-765?
Additional datasheets, footprints and schematics for BQ51013AEVM-765 are listed on our Part Details page. You can also find images and similar parts to BQ51013AEVM-765 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ51013AEVM-765 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ51013AEVM-765 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ51013AEVM-765 fall under?
The BQ51013AEVM-765 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ51013AEVM-765 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ51013AEVM-765 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ51013AEVM-765 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ51013AEVM-765 have stock available?
There is no stock from authorised distributors for BQ51013AEVM-765.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ51013AEVM-765 often in real-time on the comparison pages.
What if I can't find stock of BQ51013AEVM-765?
You can fill out our help required form which you can use to request a quote for BQ51013AEVM-765 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.