Status: | Unknown |
---|---|
Series: | BQ501210 Series |
RoHS: | Unknown |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.88
|
2,783
in stock
|
Buy Now |
Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | 15W |
Operating Temperature Range | -40°C to 85°C |
IC Package Type | VQFN |
No. of Pins | 64Pins |
Product Range | BQ501210 Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Transmitter |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
WPC 1.2 Wireless Power Transmitter Manager with 15W Power Delivery | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ501210RGCT?
Additional datasheets, footprints and schematics for BQ501210RGCT are listed on our Part Details page. You can also find images and similar parts to BQ501210RGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ501210RGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ501210RGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ501210RGCT fall under?
The BQ501210RGCT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BQ501210RGCT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ501210RGCT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ501210RGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ501210RGCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ501210RGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ501210RGCT often in real-time on the comparison pages.
What if I can't find stock of BQ501210RGCT?
You can fill out our help required form which you can use to request a quote for BQ501210RGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.