BQ500511RHAT . Part Information
Details for BQ500511RHAT . by Texas Instruments
Semiconductors - ICs > Special Function >
Part Downloads

Part Specifications
Wireless Charging IC Type | Transmitter |
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | 5W |
Operating Temperature Range | -40°C to 85°C |
IC Package Type | VQFN |
No. of Pins | 40Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Wireless Power Transmitter |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2V |
Viewing Distributors for BQ500511RHAT .
Loading...
Loading Results for BQ500511RHAT .