Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.1 Compliant |
Power Level | - |
Operating Temperature Range | -40°C to 110°C |
IC Package Type | QFN |
No. of Pins | 48Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Digital IC Case | VQFN |
IC Function | Wireless Power Controller |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
Output Type | Fixed |
RoHS Phthalates Compliant | Yes |
Supply Voltage | 3.3V |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a BQ500412RGZT?
Additional datasheets, footprints and schematics for BQ500412RGZT are listed on our Part Details page. You can also find images and similar parts to BQ500412RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ500412RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ500412RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ500412RGZT fall under?
The BQ500412RGZT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BQ500412RGZT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ500412RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ500412RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ500412RGZT have stock available?
There is no stock from authorised distributors for BQ500412RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ500412RGZT often in real-time on the comparison pages.
What if I can't find stock of BQ500412RGZT?
You can fill out our help required form which you can use to request a quote for BQ500412RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.