Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$4.11
|
250
in stock
|
Buy Now |
Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | 10W |
Operating Temperature Range | -40°C to 85°C |
IC Package Type | VQFN |
No. of Pins | 64Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Wireless Power Transmitter |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a BQ500215RGCT?
Additional datasheets, footprints and schematics for BQ500215RGCT are listed on our Part Details page. You can also find images and similar parts to BQ500215RGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ500215RGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ500215RGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ500215RGCT fall under?
The BQ500215RGCT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BQ500215RGCT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ500215RGCT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ500215RGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ500215RGCT have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for BQ500215RGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ500215RGCT often in real-time on the comparison pages.
What if I can't find stock of BQ500215RGCT?
You can fill out our help required form which you can use to request a quote for BQ500215RGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.