Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.1 Compliant |
Power Level | - |
Operating Temperature Range | -40°C to 110°C |
IC Package Type | QFN |
No. of Pins | 48Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Digital IC Case | QFN |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 1 |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage | 3.3V |
Qi Compliant 5V Wireless Power Transmitter Manag | GreenChips |
Wireless Power Transmitter, Qfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ500212ARGZT .?
Additional datasheets, footprints and schematics for BQ500212ARGZT . are listed on our Part Details page. You can also find images and similar parts to BQ500212ARGZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ500212ARGZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ500212ARGZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ500212ARGZT . fall under?
The BQ500212ARGZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BQ500212ARGZT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ500212ARGZT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ500212ARGZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ500212ARGZT . have stock available?
There is no stock from authorised distributors for BQ500212ARGZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ500212ARGZT . often in real-time on the comparison pages.
What if I can't find stock of BQ500212ARGZT .?
You can fill out our help required form which you can use to request a quote for BQ500212ARGZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.