Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 15A |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 4.5V |
Driver Case Style | VSON |
No. of Pins | 8Pins |
Input Delay | 60ns |
Output Delay | 60ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
NexFET Power Stage | Texas Instruments |
Mosfet Driver, 5.5V, Vson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ500101DPCT?
Additional datasheets, footprints and schematics for BQ500101DPCT are listed on our Part Details page. You can also find images and similar parts to BQ500101DPCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ500101DPCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ500101DPCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ500101DPCT fall under?
The BQ500101DPCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BQ500101DPCT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ500101DPCT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ500101DPCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ500101DPCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ500101DPCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ500101DPCT often in real-time on the comparison pages.
What if I can't find stock of BQ500101DPCT?
You can fill out our help required form which you can use to request a quote for BQ500101DPCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.