Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | - |
Operating Temperature Range | -40°C to 125°C |
IC Package Type | VQFN |
No. of Pins | 32Pins |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Analog Front End |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
WIRELESS POWER TRANSMITTER, VQFN-32 | element14 |
Where can I find additional details, specifications and documents for a BQ50002RHBT?
Additional datasheets, footprints and schematics for BQ50002RHBT are listed on our Part Details page. You can also find images and similar parts to BQ50002RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ50002RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ50002RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ50002RHBT fall under?
The BQ50002RHBT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to BQ50002RHBT when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ50002RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ50002RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ50002RHBT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BQ50002RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ50002RHBT often in real-time on the comparison pages.
What if I can't find stock of BQ50002RHBT?
You can fill out our help required form which you can use to request a quote for BQ50002RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.