Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.28
|
10,676
in stock
|
Buy Now |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 28Pins |
IC Interface Type | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4802 |
IC Case Style | SOIC |
IC Generic Number | 4802 |
IC Temperature Range | Commercial |
Memory Type | RAM |
No. of Outputs | 8Outputs |
Operating Temperature Range | 0°C to +70°C |
RTC Features | Periodic Interrupt |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Y2K-Compliant Parallel RTC with CPU Supervisor and External NVSRAM Control, 3V Vcc | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ4802LYDW?
Additional datasheets, footprints and schematics for BQ4802LYDW are listed on our Part Details page. You can also find images and similar parts to BQ4802LYDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ4802LYDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ4802LYDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ4802LYDW fall under?
The BQ4802LYDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to BQ4802LYDW when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ4802LYDW you can contact the distributor directly for product support, shipping queries etc.
Is the BQ4802LYDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ4802LYDW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ4802LYDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ4802LYDW often in real-time on the comparison pages.
What if I can't find stock of BQ4802LYDW?
You can fill out our help required form which you can use to request a quote for BQ4802LYDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.