Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Date Format | DD |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | DIP |
No. of Pins | 24Pins |
IC Interface Type | Multiplexed |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4287 |
IC Case Style | DIP |
No. of Outputs | 12Outputs |
Operating Temperature Range | 0°C to +70°C |
RTC Features | Square-Wave Output |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a BQ4287MT-SB2?
Additional datasheets, footprints and schematics for BQ4287MT-SB2 are listed on our Part Details page. You can also find images and similar parts to BQ4287MT-SB2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ4287MT-SB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ4287MT-SB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ4287MT-SB2 fall under?
The BQ4287MT-SB2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to BQ4287MT-SB2 when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ4287MT-SB2 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ4287MT-SB2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ4287MT-SB2 have stock available?
There is no stock from authorised distributors for BQ4287MT-SB2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ4287MT-SB2 often in real-time on the comparison pages.
What if I can't find stock of BQ4287MT-SB2?
You can fill out our help required form which you can use to request a quote for BQ4287MT-SB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.