Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge Status Monitor |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 26V |
Battery IC Case Style | VQFN |
No. of Pins | 32Pins |
IC Interface Type | SMBus |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Complete multi-cell battery manager | battery fuel (gas) gauge | Texas Instruments |
Batt Pack, Li-Ion/Pol, Vqfn-32 | Newark Electronics |
BATT PACK, LI-ION/POL, VQFN-32 | element14 |
Where can I find additional details, specifications and documents for a BQ40Z60RHBT .?
Additional datasheets, footprints and schematics for BQ40Z60RHBT . are listed on our Part Details page. You can also find images and similar parts to BQ40Z60RHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ40Z60RHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ40Z60RHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ40Z60RHBT . fall under?
The BQ40Z60RHBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ40Z60RHBT . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ40Z60RHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ40Z60RHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ40Z60RHBT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ40Z60RHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ40Z60RHBT . often in real-time on the comparison pages.
What if I can't find stock of BQ40Z60RHBT .?
You can fill out our help required form which you can use to request a quote for BQ40Z60RHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.