BQ40Z60EVM-578 Part Information
Details for BQ40Z60EVM-578 by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits

Buy BQ40Z60EVM-578 Directly from Texas Instruments (43 in stock) at $175.0000
Part Downloads

Part Specifications
Kit Application Type | Power Management - Battery |
Application Sub Type | Fuel Gauge |
Silicon Core Number | BQ40Z60 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ40Z60 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2 3 & 4 Series Li-Ion Battery Management Unit 5A Charge/Discharge Current 9-26V Supply |
Alternative Part Descriptions
- EVAL BOARD, BQ40Z60 BATTERY PACK MANAGER; Kit Application Type:Power Management - Battery; Application Sub Type:Fuel Gauge; Silicon Core Number:BQ40Z60; Silicon Manufacturer:Texas Instruments; Kit Contents:Eval Board BQ40Z60; ProductRoHS Compliant: Yes | Newark Electronics
- 2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager Evaluation Module | Texas Instruments
Viewing Distributors for BQ40Z60EVM-578
Loading...
Loading Results for BQ40Z60EVM-578