BQ40Z50EVM-561 Part Information
Details for BQ40Z50EVM-561 by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits

Buy BQ40Z50EVM-561 Directly from Texas Instruments (146 in stock) at $99.0000
Part Downloads

Part Specifications
Kit Application Type | Power Management - Battery |
Application Sub Type | Fuel Gauge |
Silicon Core Number | BQ40Z50 BQ296000 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ40Z50 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Gas Gauge with Impedance Track Technology Populated Circuit Module for Quick Setup Data Logging |
Alternative Part Descriptions
- EVAL BOARD, BQ40Z50 FUEL GAUGE; Kit Application Type:Power Management - Battery; Application Sub Type:Fuel Gauge; Silicon Core Number:BQ40Z50, BQ296000; Silicon Manufacturer:Texas Instruments; Kit Contents:Eval Board BQ40Z50; ProductRoHS Compliant: Yes | Newark Electronics
- 1 Series, 2 Series, 3 Series, and 4 Series Li-Ion Battery Pack Manager Evaluation Module | Texas Instruments
Viewing Distributors for BQ40Z50EVM-561
Loading...
Loading Results for BQ40Z50EVM-561