Status: | Unknown |
---|---|
Series: | bq4050 Series |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge Protector |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 26V |
Battery IC Case Style | VQFN |
No. of Pins | 32Pins |
IC Interface Type | SMBus |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | bq4050 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-4 series CEDV battery fuel (gas) gauge | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ4050RSMT?
Additional datasheets, footprints and schematics for BQ4050RSMT are listed on our Part Details page. You can also find images and similar parts to BQ4050RSMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ4050RSMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ4050RSMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ4050RSMT fall under?
The BQ4050RSMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ4050RSMT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ4050RSMT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ4050RSMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ4050RSMT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for BQ4050RSMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ4050RSMT often in real-time on the comparison pages.
What if I can't find stock of BQ4050RSMT?
You can fill out our help required form which you can use to request a quote for BQ4050RSMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.