Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Memory Type | SRAM |
---|---|
Memory Size | 4Mbit |
NVRAM Memory Configuration | 512K x 8bit |
IC Interface Type | - |
Access Time | 70ns |
Memory Case Style | DIP |
No. of Pins | 32Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4015 |
NVRAM Features | 10 Year Data Retention Conventional SRAM Operation Unlimited Write Cycles |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a BQ4015LYMA-70N?
Additional datasheets, footprints and schematics for BQ4015LYMA-70N are listed on our Part Details page. You can also find images and similar parts to BQ4015LYMA-70N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ4015LYMA-70N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ4015LYMA-70N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ4015LYMA-70N fall under?
The BQ4015LYMA-70N is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to BQ4015LYMA-70N when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ4015LYMA-70N you can contact the distributor directly for product support, shipping queries etc.
Is the BQ4015LYMA-70N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ4015LYMA-70N have stock available?
There is no stock from authorised distributors for BQ4015LYMA-70N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ4015LYMA-70N often in real-time on the comparison pages.
What if I can't find stock of BQ4015LYMA-70N?
You can fill out our help required form which you can use to request a quote for BQ4015LYMA-70N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.