Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Lead Acid LiFePO4 Li-Ion Li-Pol NiCd NiMH |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | TSSOP |
No. of Pins | 14Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-s to 16-s Impedance Track™ fuel gauge | battery gas gauge | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ34Z100PWR?
Additional datasheets, footprints and schematics for BQ34Z100PWR are listed on our Part Details page. You can also find images and similar parts to BQ34Z100PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ34Z100PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ34Z100PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ34Z100PWR fall under?
The BQ34Z100PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ34Z100PWR when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ34Z100PWR you can contact the distributor directly for product support, shipping queries etc.
Is the BQ34Z100PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ34Z100PWR have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for BQ34Z100PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ34Z100PWR often in real-time on the comparison pages.
What if I can't find stock of BQ34Z100PWR?
You can fill out our help required form which you can use to request a quote for BQ34Z100PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.