Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Battery Protection | Over Current Over / Under Voltage Short Circuit |
No. of Batteries | 1 |
Shutdown Current | 0.1µA |
Battery IC Case Style | WSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 8V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Li-Ion Voltage&Current Protection WSON6 | RS |
Li-Ion/Li Polymer Advanced Single-Cell Battery Protector IC Family | Texas Instruments |
Batt Prot, Li-Ion/Li-Pol, 4.275V, Wson-6 | Newark Electronics |
BATT PROT, LI-ION/LI-POL, 4.275V, WSON-6 | element14 |
Where can I find additional details, specifications and documents for a BQ29700DSET?
Additional datasheets, footprints and schematics for BQ29700DSET are listed on our Part Details page. You can also find images and similar parts to BQ29700DSET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ29700DSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ29700DSET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ29700DSET fall under?
The BQ29700DSET is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ29700DSET when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ29700DSET you can contact the distributor directly for product support, shipping queries etc.
Is the BQ29700DSET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ29700DSET have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ29700DSET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ29700DSET often in real-time on the comparison pages.
What if I can't find stock of BQ29700DSET?
You can fill out our help required form which you can use to request a quote for BQ29700DSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.