Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.33
|
1,750
in stock
|
Buy Now |
Battery Type | Li-Ion |
---|---|
Battery Protection | Over Voltage |
No. of Batteries | 4 |
Shutdown Current | - |
Battery IC Case Style | WSON |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Overvoltage Protection for 2-Series, 3-Series, and 4-Series Cell Li-Ion | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ296217DSGT?
Additional datasheets, footprints and schematics for BQ296217DSGT are listed on our Part Details page. You can also find images and similar parts to BQ296217DSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ296217DSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ296217DSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ296217DSGT fall under?
The BQ296217DSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ296217DSGT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ296217DSGT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ296217DSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ296217DSGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ296217DSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ296217DSGT often in real-time on the comparison pages.
What if I can't find stock of BQ296217DSGT?
You can fill out our help required form which you can use to request a quote for BQ296217DSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.