Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Battery Protection | Over Voltage |
No. of Batteries | - |
Shutdown Current | - |
Battery IC Case Style | WSON |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Overvoltage Protection for 2-Series, 3-Series, and 4-Series Cell Li-Ion | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ296213DSGT?
Additional datasheets, footprints and schematics for BQ296213DSGT are listed on our Part Details page. You can also find images and similar parts to BQ296213DSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ296213DSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ296213DSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ296213DSGT fall under?
The BQ296213DSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ296213DSGT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ296213DSGT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ296213DSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ296213DSGT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for BQ296213DSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ296213DSGT often in real-time on the comparison pages.
What if I can't find stock of BQ296213DSGT?
You can fill out our help required form which you can use to request a quote for BQ296213DSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.