Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
No stock
|
Buy Now |
Battery Management Function | Fuel Gauge Protector |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 26V |
Battery IC Case Style | SON |
No. of Pins | 12Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BQ27750DRZT?
Additional datasheets, footprints and schematics for BQ27750DRZT are listed on our Part Details page. You can also find images and similar parts to BQ27750DRZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27750DRZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27750DRZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27750DRZT fall under?
The BQ27750DRZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ27750DRZT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27750DRZT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27750DRZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27750DRZT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BQ27750DRZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27750DRZT often in real-time on the comparison pages.
What if I can't find stock of BQ27750DRZT?
You can fill out our help required form which you can use to request a quote for BQ27750DRZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.