Distributor | Stock | ||
---|---|---|---|
![]() |
Mouser Electronics |
No stock
|
Buy Now |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Fuel Gauge |
Silicon Core Number | BQ27742 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ27742 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Programmable Single Cell Li-ion Battery Fuel(Gas) Gauge Temp/Voltage Calibration Hardware Protect |
BQ27742 EVAL MOD | Mouser Electronics |
Where can I find additional details, specifications and documents for a BQ27742EVM?
Additional datasheets, footprints and schematics for BQ27742EVM are listed on our Part Details page. You can also find images and similar parts to BQ27742EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27742EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27742EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27742EVM fall under?
The BQ27742EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ27742EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27742EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27742EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27742EVM have stock available?
Authorised distributors including Mouser Electronics have stock available or on a lead time for BQ27742EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27742EVM often in real-time on the comparison pages.
What if I can't find stock of BQ27742EVM?
You can fill out our help required form which you can use to request a quote for BQ27742EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.