Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | LiFePO4 Li3O4P Li-Ion Li-Pol |
---|---|
Input Voltage | 14V |
Battery Charge Voltage | 4.775V |
Charge Current Max | 6A |
Battery IC Case Style | DSBGA |
No. of Pins | 36Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
I2C 1cell 6A Three-Level buck battery charger for Parallel Charging Applications | Texas Instruments |
Battery Charger, 4.775V, 6A, Dsbga-36 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ25910YFFT?
Additional datasheets, footprints and schematics for BQ25910YFFT are listed on our Part Details page. You can also find images and similar parts to BQ25910YFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25910YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25910YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25910YFFT fall under?
The BQ25910YFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25910YFFT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25910YFFT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25910YFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25910YFFT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ25910YFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25910YFFT often in real-time on the comparison pages.
What if I can't find stock of BQ25910YFFT?
You can fill out our help required form which you can use to request a quote for BQ25910YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.