Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.70
|
1,750
in stock
|
Buy Now |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 14V |
Battery Charge Voltage | - |
Charge Current Max | 3A |
Battery IC Case Style | DSBGA |
No. of Pins | 42Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
I2C 1cell 3A buck battery charger for Parallel Charging Applications | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ25898CYFFT?
Additional datasheets, footprints and schematics for BQ25898CYFFT are listed on our Part Details page. You can also find images and similar parts to BQ25898CYFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25898CYFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25898CYFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25898CYFFT fall under?
The BQ25898CYFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25898CYFFT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25898CYFFT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25898CYFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25898CYFFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ25898CYFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25898CYFFT often in real-time on the comparison pages.
What if I can't find stock of BQ25898CYFFT?
You can fill out our help required form which you can use to request a quote for BQ25898CYFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.