Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 14V |
Battery Charge Voltage | 4.6V |
Charge Current Max | 5A |
Battery IC Case Style | WQFN |
No. of Pins | 24Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
I2C 1cell 5A buck battery charger with NVDC Power Path and PSEL | Texas Instruments |
Batt Charger, Li-Ion/Pol, 5A, Wqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ25892RTWT?
Additional datasheets, footprints and schematics for BQ25892RTWT are listed on our Part Details page. You can also find images and similar parts to BQ25892RTWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25892RTWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25892RTWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25892RTWT fall under?
The BQ25892RTWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25892RTWT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25892RTWT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25892RTWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25892RTWT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ25892RTWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25892RTWT often in real-time on the comparison pages.
What if I can't find stock of BQ25892RTWT?
You can fill out our help required form which you can use to request a quote for BQ25892RTWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.