Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Lead Acid LiFePO4 Li-Ion Li-Pol NiCd NiMH |
---|---|
Input Voltage | 24V |
Battery Charge Voltage | 19.2V |
Charge Current Max | 8.128A |
Battery IC Case Style | QFN |
No. of Pins | 32Pins |
No. of Series Cells | 4 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
SMBus 1-4 cell NVDC Buck-Boost battery charge controller with system power monitor & processor | Texas Instruments |
BATTERY CHARGER, 19.2V, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a BQ25700ARSNT .?
Additional datasheets, footprints and schematics for BQ25700ARSNT . are listed on our Part Details page. You can also find images and similar parts to BQ25700ARSNT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25700ARSNT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25700ARSNT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25700ARSNT . fall under?
The BQ25700ARSNT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25700ARSNT . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25700ARSNT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25700ARSNT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25700ARSNT . have stock available?
Authorised distributors including Texas Instruments, Farnell and element14 have stock available or on a lead time for BQ25700ARSNT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25700ARSNT . often in real-time on the comparison pages.
What if I can't find stock of BQ25700ARSNT .?
You can fill out our help required form which you can use to request a quote for BQ25700ARSNT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.