Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
24
in stock
|
Buy Now |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | BQ25606 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Evaluation Module BQ25606 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
BQ25606 Single Cell 3-A Standalone Battery Charger Evaluation Module with NVDC Power Path Management | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ25606EVM-772?
Additional datasheets, footprints and schematics for BQ25606EVM-772 are listed on our Part Details page. You can also find images and similar parts to BQ25606EVM-772 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25606EVM-772 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25606EVM-772 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25606EVM-772 fall under?
The BQ25606EVM-772 is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to BQ25606EVM-772 when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25606EVM-772 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25606EVM-772 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25606EVM-772 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ25606EVM-772.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25606EVM-772 often in real-time on the comparison pages.
What if I can't find stock of BQ25606EVM-772?
You can fill out our help required form which you can use to request a quote for BQ25606EVM-772 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.