Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 13.5V |
Battery Charge Voltage | 4.624V |
Charge Current Max | 3A |
Battery IC Case Style | DSBGA |
No. of Pins | 30Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
I2C 1cell 3A Buck battery charger for Parallel Charging Applications | Texas Instruments |
BATT CHARGER, LI-ION/POL, 3A, DSBGA-30 | Farnell |
Where can I find additional details, specifications and documents for a BQ25600CYFFT?
Additional datasheets, footprints and schematics for BQ25600CYFFT are listed on our Part Details page. You can also find images and similar parts to BQ25600CYFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25600CYFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25600CYFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25600CYFFT fall under?
The BQ25600CYFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25600CYFFT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25600CYFFT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25600CYFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25600CYFFT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for BQ25600CYFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25600CYFFT often in real-time on the comparison pages.
What if I can't find stock of BQ25600CYFFT?
You can fill out our help required form which you can use to request a quote for BQ25600CYFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.