| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| IC Function | Nano Power Boost Charger & Buck Converter for Energy Harvester Powered Applications |
|---|---|
| Supply Voltage Min | 100mV |
| Supply Voltage Max | 5.1V |
| IC Package Type | VQFN |
| No. of Pins | 20Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Battery IC Case Style | QFN |
| Battery Type | Li-Ion |
| Charge Current Max | 110mA |
| Input Voltage | 5.1V, 4V |
| No. of Regulated Outputs | 1 |
| No. of Series Cells | 1 |
| No. of Step-Down DC - DC Converters | 1 |
| Output Current | 110mA |
| Supply Voltage | 4V |
Where can I find additional details, specifications and documents for a BQ25570RGRT?
Additional datasheets, footprints and schematics for BQ25570RGRT are listed on our Part Details page. You can also find images and similar parts to BQ25570RGRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25570RGRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25570RGRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25570RGRT fall under?
The BQ25570RGRT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BQ25570RGRT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25570RGRT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25570RGRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25570RGRT have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for BQ25570RGRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25570RGRT often in real-time on the comparison pages.
What if I can't find stock of BQ25570RGRT?
You can fill out our help required form which you can use to request a quote for BQ25570RGRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.