Battery Type | LiFePO4 Li-Ion Li-Pol |
---|---|
Input Voltage | 4V |
Battery Charge Voltage | 5.5V |
Charge Current Max | 100mA |
Battery IC Case Style | VQFN |
No. of Pins | 20Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Ultra low power harvester power management IC with boost charger, and autonomous power multiplexor | Texas Instruments |
Boost Charge, Li-Ion/Thin Film, Vqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ25505RGRT .?
Additional datasheets, footprints and schematics for BQ25505RGRT . are listed on our Part Details page. You can also find images and similar parts to BQ25505RGRT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25505RGRT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25505RGRT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25505RGRT . fall under?
The BQ25505RGRT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25505RGRT . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25505RGRT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25505RGRT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25505RGRT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ25505RGRT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25505RGRT . often in real-time on the comparison pages.
What if I can't find stock of BQ25505RGRT .?
You can fill out our help required form which you can use to request a quote for BQ25505RGRT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.