Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.76
|
1,391
in stock
|
Buy Now |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 5V |
Battery Charge Voltage | 4.65V |
Charge Current Max | 300mA |
Battery IC Case Style | DSBGA |
No. of Pins | 25Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
300-mA linear battery charger with Power Path, integrated LDO and buck converter 2.5V default output | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ25121AYFPT?
Additional datasheets, footprints and schematics for BQ25121AYFPT are listed on our Part Details page. You can also find images and similar parts to BQ25121AYFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25121AYFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25121AYFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25121AYFPT fall under?
The BQ25121AYFPT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to BQ25121AYFPT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25121AYFPT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25121AYFPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25121AYFPT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ25121AYFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25121AYFPT often in real-time on the comparison pages.
What if I can't find stock of BQ25121AYFPT?
You can fill out our help required form which you can use to request a quote for BQ25121AYFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.