Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 5V |
Battery Charge Voltage | 4.65V |
Charge Current Max | 300mA |
Battery IC Case Style | DSBGA |
No. of Pins | 25Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
300-mA linear battery charger with Power Path, integrated LDO and buck converter 1.8V default output | Texas Instruments |
BATT CHARGER, LI-ION/POL, 0.3A, DSBGA-25 | element14 |
Where can I find additional details, specifications and documents for a BQ25120AYFPT .?
Additional datasheets, footprints and schematics for BQ25120AYFPT . are listed on our Part Details page. You can also find images and similar parts to BQ25120AYFPT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25120AYFPT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25120AYFPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25120AYFPT . fall under?
The BQ25120AYFPT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25120AYFPT . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25120AYFPT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25120AYFPT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25120AYFPT . have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for BQ25120AYFPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25120AYFPT . often in real-time on the comparison pages.
What if I can't find stock of BQ25120AYFPT .?
You can fill out our help required form which you can use to request a quote for BQ25120AYFPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.