BQ25071DQCT . Part Information
Details for BQ25071DQCT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Battery Management

Buy BQ25071DQCT Directly from Texas Instruments (28095 in stock) at $0.6330
Part Downloads

Part Specifications
Battery Type | LiFePO4 |
Input Voltage | 28V |
Battery Charge Voltage | 3.5V |
Charge Current Max | 1A |
Battery IC Case Style | WSON |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 1-Cell LiFePO4 Battery Charger 1A WSON10 | RS Components
- 1-cell, 1-A, Li-ion linear battery charger with 50mA LDO | Texas Instruments
- Texas Instruments BQ25071DQCT, LiFePO4, Akü Şarj Cihazı, 1A, 10-Pinli WSON | RS Components TR
- 1-Cell LiFePO4 Battery Charger 1A WSON10 | RS Components IT
Viewing Distributors for BQ25071DQCT .
Loading...
Loading Results for BQ25071DQCT .