Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 6.5V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 500mA |
Battery IC Case Style | QFN |
No. of Pins | 20Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 25015 |
Battery Management Function | Charge Controller |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 6.5V |
Supply Voltage Min | 4.35V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BQ25015RHLT.?
Additional datasheets, footprints and schematics for BQ25015RHLT. are listed on our Part Details page. You can also find images and similar parts to BQ25015RHLT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25015RHLT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25015RHLT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25015RHLT. fall under?
The BQ25015RHLT. is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25015RHLT. when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25015RHLT. you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25015RHLT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25015RHLT. have stock available?
There is no stock from authorised distributors for BQ25015RHLT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25015RHLT. often in real-time on the comparison pages.
What if I can't find stock of BQ25015RHLT.?
You can fill out our help required form which you can use to request a quote for BQ25015RHLT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.