Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 6.5V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 500mA |
Battery IC Case Style | QFN |
No. of Pins | 20Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2501 |
Battery Management Function | Charge Controller |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Min | 4.35V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BQ25010RHLR.?
Additional datasheets, footprints and schematics for BQ25010RHLR. are listed on our Part Details page. You can also find images and similar parts to BQ25010RHLR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25010RHLR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25010RHLR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25010RHLR. fall under?
The BQ25010RHLR. is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ25010RHLR. when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25010RHLR. you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25010RHLR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25010RHLR. have stock available?
There is no stock from authorised distributors for BQ25010RHLR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25010RHLR. often in real-time on the comparison pages.
What if I can't find stock of BQ25010RHLR.?
You can fill out our help required form which you can use to request a quote for BQ25010RHLR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.