BQ24773RUYT . Part Information
Details for BQ24773RUYT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Battery Management

Buy BQ24773RUYT Directly from Texas Instruments (20697 in stock) at $1.7260
Part Downloads

Part Specifications
Battery Type | Li-Ion Li-Pol |
Input Voltage | 24V |
Battery Charge Voltage | - |
Charge Current Max | 8A |
Battery IC Case Style | WQFN |
No. of Pins | 28Pins |
No. of Series Cells | 4 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- NVDC Batt Charge Controller I2C WQFN28 | RS Components
- BATT CHARGER, LI-ION/POL, 8A, WQFN-28; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:8A; Battery IC Case Style:WQFN; No. of Pins:28Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- I2C 1-4 cell NVDC Buck battery charge controller with system monitor & processor hot indicator | Texas Instruments
- Texas Instruments BQ24773RUYT NVDC Akü/Batarya Şarj Kontrolcü Entegresi, 28-Pinli WQFN | RS Components TR
- NVDC Batt Charge Controller I2C WQFN28 | RS Components IT
Viewing Distributors for BQ24773RUYT .
Loading...
Loading Results for BQ24773RUYT .