BQ24703PW . Part Information
Details for BQ24703PW . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Battery Management
Part Downloads


Part Specifications
Battery Type | Li-Ion |
Input Voltage | 28V |
Battery Charge Voltage | 5V |
Charge Current Max | 2A |
Battery IC Case Style | TSSOP |
No. of Pins | 24Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24703 |
Battery Management Function | Charge Controller |
IC Generic Number | 24703 |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 100mA |
Power Supply IC Type | Battery monitor |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- BATT CHARGE CONTROLLER, SMD, 24703; Battery Type:Li-Ion; Input Voltage:28V; Battery Charge Voltage:5V; Charge Current Max:2A; Battery IC Case Style:TSSOP; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
- Host-Controlled Multi-Chemistry Battery Charger with system power selector | Texas Instruments
Viewing Distributors for BQ24703PW .
Loading...
Loading Results for BQ24703PW .