IC Function | Supercapacitor Charger |
---|---|
Supply Voltage Min | 5V |
Supply Voltage Max | 28V |
IC Package Type | VQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Standalone 1-8 cell Buck battery charge controller for super capacitor | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Super Capacitor Charger, Vqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ24640RVAT .?
Additional datasheets, footprints and schematics for BQ24640RVAT . are listed on our Part Details page. You can also find images and similar parts to BQ24640RVAT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24640RVAT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24640RVAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24640RVAT . fall under?
The BQ24640RVAT . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BQ24640RVAT . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24640RVAT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24640RVAT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24640RVAT . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for BQ24640RVAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24640RVAT . often in real-time on the comparison pages.
What if I can't find stock of BQ24640RVAT .?
You can fill out our help required form which you can use to request a quote for BQ24640RVAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.