BQ24610RGER . Semiconductors - ICs by Texas Instruments

BATT CHARGER LI-ION/POL 10A VQFN-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Farnell
Farnell
from US$4.08
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.66
145,151
in stock
Buy Now
Logo for element14
element14
from US$4.49
-
Buy Now

Specifications

Battery Type Li-Ion Li-Pol
Input Voltage 28V
Battery Charge Voltage 26V
Charge Current Max 10A
Battery IC Case Style VQFN
No. of Pins 24Pins
No. of Series Cells 6
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Standalone 1-6 cell Buck battery charge controller with 5V-28V input | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24610RGER .?

Additional datasheets, footprints and schematics for BQ24610RGER . are listed on our Part Details page. You can also find images and similar parts to BQ24610RGER . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24610RGER . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24610RGER . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24610RGER . fall under?

The BQ24610RGER . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24610RGER . when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24610RGER . you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24610RGER . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ24610RGER . have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for BQ24610RGER ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24610RGER . often in real-time on the comparison pages.

What if I can't find stock of BQ24610RGER .?

You can fill out our help required form which you can use to request a quote for BQ24610RGER . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay