Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.36
|
244,250
in stock
|
Buy Now |
Battery Type | Li-Ion |
---|---|
Battery Protection | Over Current Over Voltage |
No. of Batteries | 1 |
Shutdown Current | 65µA |
Battery IC Case Style | SON |
No. of Pins | 8Pins |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 26V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24314 |
Battery Management Function | Protector |
Charge Current Max | 1.5A |
Operating Temperature Range | 0°C to +125°C |
Supply Voltage Range | 3.3V to 26V |
Termination Type | Surface Mount Device |
Charger front end protection IC with 30V max vin and 5.85V OVP | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ24314DSGT?
Additional datasheets, footprints and schematics for BQ24314DSGT are listed on our Part Details page. You can also find images and similar parts to BQ24314DSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24314DSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24314DSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24314DSGT fall under?
The BQ24314DSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24314DSGT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24314DSGT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24314DSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24314DSGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ24314DSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24314DSGT often in real-time on the comparison pages.
What if I can't find stock of BQ24314DSGT?
You can fill out our help required form which you can use to request a quote for BQ24314DSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.