| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Battery Type | Li-Ion Li-Pol |
|---|---|
| Input Voltage | 6.2V |
| Battery Charge Voltage | 4.4V |
| Charge Current Max | 3A |
| Battery IC Case Style | VQFN |
| No. of Pins | 24Pins |
| No. of Series Cells | 1 |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| IC: PMIC | TME |
Where can I find additional details, specifications and documents for a BQ24296RGET .?
Additional datasheets, footprints and schematics for BQ24296RGET . are listed on our Part Details page. You can also find images and similar parts to BQ24296RGET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24296RGET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24296RGET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24296RGET . fall under?
The BQ24296RGET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24296RGET . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24296RGET . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24296RGET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24296RGET . have stock available?
Authorised distributors including Rochester Electronics and TME have stock available or on a lead time for BQ24296RGET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24296RGET . often in real-time on the comparison pages.
What if I can't find stock of BQ24296RGET .?
You can fill out our help required form which you can use to request a quote for BQ24296RGET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.